onsemi SMD 3.3V 1.3A LDO Voltage Regulator IC FAN1540BMPX

Description
FAIRCHILD SEMICONDUCTOR FAN1540BMPX V REG, LDO 3.3V 1.3A, SMD, MLP-6 Product overview: FAN1540BMPX from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 3.3V, 1.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3.3V, 1.3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN1540BMPX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FAIRCHILD SEMICONDUCTOR FAN1540BMPX V REG, LDO 3.3V 1.3A, SMD, MLP-6 Product overview: FAN1540BMPX from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 3.3V, 1.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3.3V, 1.3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN1540BMPX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3V 1.3A LDO Voltage Regulator IC - 776-FAN1540BMPX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3V 1.3A LDO Voltage Regulator IC
776-FAN1540BMPX
SMD 3.3V 1.3A LDO Voltage Regulator IC 776-FAN1540BMPX
FAIRCHILD SEMICONDUCTOR FAN1540BMPX V REG, LDO 3.3V 1.3A, SMD, MLP-6 Product overview: FAN1540BMPX from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 3.3V, 1.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3.3V, 1.3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN1540BMPX can be used for catalog matching and distributor lookup.

FAIRCHILD SEMICONDUCTOR FAN1540BMPX V REG, LDO 3.3V 1.3A, SMD, MLP-6 Product overview: FAN1540BMPX from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 3.3V, 1.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3.3V, 1.3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN1540BMPX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - FAN1540BMPX - 100779-FAN1540BMPX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - FAN1540BMPX
100779-FAN1540BMPX
PMIC - PMIC - Voltage Regulators - Linear - FAN1540BMPX 100779-FAN1540BMPX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 100779-FAN1540BMPX Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.9V @ 1.3A Number of Regulators: 1 Output Type: Fixed Output Current: 1.3A Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 6-MLP (3x3) Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.2V @ 1.3A Operating Supply Current: 2mA PSRR: 75dB to 57dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 100779-FAN1540BMPX
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.9V @ 1.3A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.3A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 6-MLP (3x3)
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.2V @ 1.3A
Operating Supply Current: 2mA
PSRR: 75dB to 57dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - FAN1540BMPX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
FAN1540BMPX
PMIC - Voltage Regulators - Linear FAN1540BMPX
IC REG LINEAR 3.3V 1.3A 6MLP

IC REG LINEAR 3.3V 1.3A 6MLP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
FAN1540BMPX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear FAN1540BMPX
IC REG LINEAR 3.3V 1.3A 6MLP

IC REG LINEAR 3.3V 1.3A 6MLP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-FAN1540BMPX 100779-FAN1540BMPX FAN1540BMPX FAN1540BMPX
Product Name SMD 3.3V 1.3A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - FAN1540BMPX PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Output Voltage 3.3 volts 3.3 volts 3.3 volts
IOUT 1.3 amps 1.3 amps 1.3 amps 1.3 amps
Dropout Voltage 0.9000 volts 1.2 volts
IQ 0.0020 amps 0.0020 amps
Unlock Full Specs
to access all available technical data