onsemi Voltage Regulators - Linear FAN1538PBX

Description
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A S-PAK-5
Description
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A S-PAK-5
Datasheet
Datasheet Summary
Powered by GS/AI

The FAN1538PBX is a dual-channel linear voltage regulator capable of delivering up to 1A per output. It features two independent outputs: a fixed 3.3V output and an adjustable or fixed 2.5V output. The device includes under-voltage lockout (UVLO) and soft-start functionality to prevent unregulated output voltages during power-up. It also incorporates over-temperature protection to safeguard against excessive heat. With a typical load regulation of 0.05% and a line regulation specification of 0.005%, the FAN1538PBX is suitable for applications requiring stable voltage outputs, such as hard disk drives, CD-ROMs, set-top boxes, ADSL line cards, and motherboards with multiple power supplies. The regulator is available in a 5-lead SPAK package, making it compatible with various PCB layouts. Engineers should consider the FAN1538PBX for projects that require reliable voltage regulation with built-in protection features and dual output capabilities.

Datasheet Summary
Powered by GS/AI

The FAN1538PBX is a dual-channel linear voltage regulator capable of delivering up to 1A per output. It features two independent outputs: a fixed 3.3V output and an adjustable or fixed 2.5V output. The device includes under-voltage lockout (UVLO) and soft-start functionality to prevent unregulated output voltages during power-up. It also incorporates over-temperature protection to safeguard against excessive heat. With a typical load regulation of 0.05% and a line regulation specification of 0.005%, the FAN1538PBX is suitable for applications requiring stable voltage outputs, such as hard disk drives, CD-ROMs, set-top boxes, ADSL line cards, and motherboards with multiple power supplies. The regulator is available in a 5-lead SPAK package, making it compatible with various PCB layouts. Engineers should consider the FAN1538PBX for projects that require reliable voltage regulation with built-in protection features and dual output capabilities.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - FAN1538PBX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
FAN1538PBX
Voltage Regulators - Linear FAN1538PBX
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A S-PAK-5

Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A S-PAK-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number FAN1538PBX
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907818P - RS Components, Ltd.
Specs
Type SO
View Details
Voltage Reference - TLVH431NCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Thermal Management - AMC6821SDBQG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details