Fixed Positive LDO Regulator, 1.8V, 1.2V Dropout, BIPolar, PSFM3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3
IC REG LINEAR 1.8V 1A TO220-3
IC REG LINEAR 1.8V 1A TO220-3
IC REG LINEAR 1.8V 1A TO220-3
| Rochester Electronics | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | FAN1117AT18 | FAN1117AT18-ND | 598-FAN1117AT18 | FAN1117AT18 | FAN1117AT18 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LINEAR 1.8V 1A TO220-3 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SIP3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Special Features | Input Overcurrent Protection |