onsemi 5V 1A Voltage Regulator IC FAN1117AS5X

Description
IC REG LINEAR 5V 1A SOT223-4 Product overview: FAN1117AS5X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN1117AS5X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 1A SOT223-4 Product overview: FAN1117AS5X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN1117AS5X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 1A Voltage Regulator IC
776-FAN1117AS5X
5V 1A Voltage Regulator IC 776-FAN1117AS5X
IC REG LINEAR 5V 1A SOT223-4 Product overview: FAN1117AS5X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN1117AS5X can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 1A SOT223-4 Product overview: FAN1117AS5X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN1117AS5X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - FAN1117AS5X - 066746-FAN1117AS5X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - FAN1117AS5X
066746-FAN1117AS5X
PMIC - PMIC - Voltage Regulators - Linear - FAN1117AS5X 066746-FAN1117AS5X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066746-FAN1117AS5X Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.1V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.2V @ 1A Operating Supply Current: 13mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066746-FAN1117AS5X
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.1V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.2V @ 1A
Operating Supply Current: 13mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
 - FAN1117AS5X - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 1.2V Dropout, BIPolar, PDSO4

Fixed Positive LDO Regulator, 5V, 1.2V Dropout, BIPolar, PDSO4

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - FAN1117AS5X-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
FAN1117AS5X-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators FAN1117AS5X-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - FAN1117AS5X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
FAN1117AS5X
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear FAN1117AS5X
IC REG LINEAR 5V 1A SOT223-4

IC REG LINEAR 5V 1A SOT223-4

Supplier's Site
PMIC - Voltage Regulators - Linear - FAN1117AS5X - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
FAN1117AS5X
PMIC - Voltage Regulators - Linear FAN1117AS5X
IC REG LINEAR 5V 1A SOT223-4

IC REG LINEAR 5V 1A SOT223-4

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-FAN1117AS5X 066746-FAN1117AS5X FAN1117AS5X FAN1117AS5X-ND FAN1117AS5X FAN1117AS5X
Product Name 5V 1A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - FAN1117AS5X Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; TO-261-4 Other; SOT-223-4 Other; SOT-223 (TO-261) Other; TO-261-4, TO-261AA
Output Voltage 5 volts 5 volts 5 volts 5 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 18 volts 18 volts 18 volts
Unlock Full Specs
to access all available technical data