onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators FAN1117ADX

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252AA
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - FAN1117ADX-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
FAN1117ADX-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators FAN1117ADX-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252AA

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252AA

Buy Now Datasheet
Singapore, Singapore
1A 18V TO-252 Voltage Regulator IC
776-FAN1117ADX
1A 18V TO-252 Voltage Regulator IC 776-FAN1117ADX
Adj. Linear Regulator IC, 1A, 18V, TO-252, SMT Product overview: FAN1117ADX from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 18V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 18V, TO-252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN1117ADX can be used for catalog matching and distributor lookup.

Adj. Linear Regulator IC, 1A, 18V, TO-252, SMT Product overview: FAN1117ADX from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 18V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 18V, TO-252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN1117ADX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - FAN1117ADX - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 1.25V Min, 15V Max, 1.2V Dropout, BIPolar, PSSO2

Adjustable Positive LDO Regulator, 1.25V Min, 15V Max, 1.2V Dropout, BIPolar, PSSO2

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - FAN1117ADX - 066742-FAN1117ADX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - FAN1117ADX
066742-FAN1117ADX
PMIC - PMIC - Voltage Regulators - Linear - FAN1117ADX 066742-FAN1117ADX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066742-FAN1117ADX Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.1V @ 1A Number of Regulators: 1 Output Type: Adjustable Output Current: 1A Output Voltage: 1.25 V to 18 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: D-PAK (TO-252) Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.2V @ 1A Operating Supply Current: 13mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 18V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066742-FAN1117ADX
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.1V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1A
Output Voltage: 1.25 V to 18 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: D-PAK (TO-252)
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.2V @ 1A
Operating Supply Current: 13mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - FAN1117ADX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
FAN1117ADX
PMIC - Voltage Regulators - Linear FAN1117ADX
IC REG LINEAR POS ADJ 1A TO252AA

IC REG LINEAR POS ADJ 1A TO252AA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - FAN1117ADX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
FAN1117ADX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear FAN1117ADX
IC REG LINEAR POS ADJ 1A TO252AA

IC REG LINEAR POS ADJ 1A TO252AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number FAN1117ADX-ND 776-FAN1117ADX FAN1117ADX 066742-FAN1117ADX FAN1117ADX FAN1117ADX
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1A 18V TO-252 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - FAN1117ADX PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; TO-252 Other; SMSIP3H Other; D-PAK (TO-252) DPAK
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data