Fixed Positive LDO Regulator, 3.3V, 1.2V Dropout, BIPolar, PSSO2
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252AA
IC REG LINEAR 3.3V 1A DPAK Product overview: FAN1117AD33X from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN1117AD33X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037550-FAN1117AD33X
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: D-PAK (TO-252)
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.2V @ 1A
Operating Supply Current: 13mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Power Management, Industrial
IC REG LINEAR 3.3V 1A DPAK
IC REG LINEAR 3.3V 1A DPAK
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | FAN1117AD33X | FAN1117AD33X-ND | 776-FAN1117AD33X | 1037550-FAN1117AD33X | FAN1117AD33X | FAN1117AD33X |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 1A DPAK Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - FAN1117AD33X | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SMSIP3H | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; Bulk | Other; D-PAK (TO-252) | DPAK | |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |