Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252AA
Fixed Positive LDO Regulator, 2.85V, 1.2V Dropout, BIPolar, PSSO2
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774406-FAN1117AD285X
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 1A
Family Name: FAN1117A
Output Voltage: 2.85V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 13mA
PSRR: 72dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: D-PAK (TO-252)
Voltage Input MAX: 18V
Voltage Dropout (Maximum): 1.2V @ 1A
Alternative Parts (Cross-Reference): LD1117DT30C; LD1117DT30; LD1117DT30TR; LD1117DT30CTR;
Introduction Date: April 27, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC REG LINEAR 2.85V 1A DPAK Product overview: FAN1117AD285X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 1A, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 1A, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN1117AD285X can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.85V 1A DPAK
IC REG LINEAR 2.85V 1A DPAK
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | FAN1117AD285X-ND | FAN1117AD285X | 774406-FAN1117AD285X | 776-FAN1117AD285X | FAN1117AD285X | FAN1117AD285X |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - FAN1117AD285X | 2.85V 1A DPAK Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; SMSIP3H | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | Other; TO-252-3 | DPAK | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |