onsemi Power Management IC FAN108M6X

Description
IC REGULATOR Product overview: FAN108M6X from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-FAN108M6X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REGULATOR Product overview: FAN108M6X from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-FAN108M6X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
760-FAN108M6X
Power Management IC 760-FAN108M6X
IC REGULATOR Product overview: FAN108M6X from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-FAN108M6X can be used for catalog matching and distributor lookup.

IC REGULATOR Product overview: FAN108M6X from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-FAN108M6X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 1058492-FAN108M6X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
1058492-FAN108M6X
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 1058492-FAN108M6X
Win Source Part Number: 1058492-FAN108M6X Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel (TR) Applications: Adapters, Battery Chargers, USB Power Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 1.2 mA Voltage - Supply: 6V ~ 25V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: onsemi Other Names: 488-FAN108M6XTR,2156 -FAN108M6X-488 Product Status: Obsolete

Win Source Part Number: 1058492-FAN108M6X
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tape & Reel (TR)
Applications: Adapters, Battery Chargers, USB Power
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Supply: 1.2 mA
Voltage - Supply: 6V ~ 25V
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 488-FAN108M6XTR,2156-FAN108M6X-488
Product Status: Obsolete

Buy Now
Sheung Wan, Hong Kong
Switching Controllers
FAN108M6X
Switching Controllers FAN108M6X
Switching Controllers PSR PWM

Switching Controllers PSR PWM

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
FAN108M6X
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors FAN108M6X
IC REGULATOR

IC REGULATOR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 760-FAN108M6X 1058492-FAN108M6X FAN108M6X FAN108M6X
Product Name Power Management IC Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Package Type Other; Tape & Reel (TR) SOT23; Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data