onsemi Voltage Regulators - Linear FAN1086S33X

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-4
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-4
Datasheet
Datasheet Summary
Powered by GS/AI

The FAN1086S33X is a low dropout linear voltage regulator capable of delivering up to 1.5A output current. It features a fixed output voltage of 3.3V and is designed for applications requiring efficient voltage regulation with minimal input-output voltage differential. The device exhibits a typical load regulation of 0.05% and a dropout voltage of approximately 1.5V at full load, ensuring stable performance under varying load conditions. This regulator includes on-chip thermal limiting for protection against overheating and has a trimmed current limit to maintain specified output current levels. The quiescent current is directed into the load, enhancing overall efficiency compared to traditional PNP regulators. The FAN1086S33X is available in standard SOT-223 packaging, making it suitable for a variety of applications, including active SCSI terminators and post regulators for switching supplies. Engineers considering this product should note its operating input voltage range of up to 7.5V and its thermal resistance characteristics, which can vary based on the mounting technique.

Datasheet Summary
Powered by GS/AI

The FAN1086S33X is a low dropout linear voltage regulator capable of delivering up to 1.5A output current. It features a fixed output voltage of 3.3V and is designed for applications requiring efficient voltage regulation with minimal input-output voltage differential. The device exhibits a typical load regulation of 0.05% and a dropout voltage of approximately 1.5V at full load, ensuring stable performance under varying load conditions. This regulator includes on-chip thermal limiting for protection against overheating and has a trimmed current limit to maintain specified output current levels. The quiescent current is directed into the load, enhancing overall efficiency compared to traditional PNP regulators. The FAN1086S33X is available in standard SOT-223 packaging, making it suitable for a variety of applications, including active SCSI terminators and post regulators for switching supplies. Engineers considering this product should note its operating input voltage range of up to 7.5V and its thermal resistance characteristics, which can vary based on the mounting technique.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - FAN1086S33X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
FAN1086S33X
Voltage Regulators - Linear FAN1086S33X
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear - FAN1086S33X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
FAN1086S33X
Voltage Regulators - Linear FAN1086S33X
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-4

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number FAN1086S33X
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Supervisors - BQ2202PN-N - Quarktwin Technology Ltd.
Texas Instruments
Specs
Threshold 4.37 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details