IC REG LINEAR 2.5V 1.5A SOT223-4 Product overview: FAN1086S25X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN1086S25X can be used for catalog matching and distributor lookup.
Win Source Part Number: 1204344-FAN1086S25X
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 7.5V
Voltage - Output (Min/Fixed): 2.5V
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223-4
Temperature Range - Operating: 25°C ~ 125°C
PSRR: 72dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: FAN1086
Product Status: Obsolete
Voltage Dropout (Max): 1.5V @ 1.5A
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-4
Fixed Positive LDO Regulator, 2.5V, 1.5V Dropout, BIPolar, PDSO4
IC REG LINEAR 2.5V 1.5A SOT223-4
IC REG LINEAR 2.5V 1.5A SOT223-4
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-FAN1086S25X | 1204344-FAN1086S25X | FAN1086S25X-ND | FAN1086S25X | FAN1086S25X | FAN1086S25X |
| Product Name | 2.5V 1.5A Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; TO-261-4 | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | Other; SOT-223 (TO-261) | ||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | |||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||
| VIN | 7.5 volts | 7.5 volts |