onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators FAN1086M5X

Description
Fixed Positive LDO Regulator, 5V, 1.5V Dropout, BIPolar, PSSO3
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 5V, 1.5V Dropout, BIPolar, PSSO3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FAN1086M5X - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 1.5V Dropout, BIPolar, PSSO3

Fixed Positive LDO Regulator, 5V, 1.5V Dropout, BIPolar, PSSO3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - FAN1086M5X-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
FAN1086M5X-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators FAN1086M5X-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3

Buy Now Datasheet
Singapore, Singapore
5V 1.5A Voltage Regulator IC
776-FAN1086M5X
5V 1.5A Voltage Regulator IC 776-FAN1086M5X
IC REG LINEAR 5V 1.5A TO263-3 Product overview: FAN1086M5X from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN1086M5X can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 1.5A TO263-3 Product overview: FAN1086M5X from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN1086M5X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1180459-FAN1086M5X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1180459-FAN1086M5X
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1180459-FAN1086M5X
Win Source Part Number: 1180459-FAN1086M5X Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 800 Mounting: SMD (SMT) Current - Output: 1.5A Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 7.5V Voltage - Output (Min/Fixed): 5V Package / Case: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA Supplier Device Package: TO-263-3 Temperature Range - Operating: 25°C ~ 125°C PSRR: 72dB (120Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: FAN1086 Product Status: Obsolete Voltage Dropout (Max): 1.5V @ 1.5A

Win Source Part Number: 1180459-FAN1086M5X
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 7.5V
Voltage - Output (Min/Fixed): 5V
Package / Case: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Supplier Device Package: TO-263-3
Temperature Range - Operating: 25°C ~ 125°C
PSRR: 72dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: FAN1086
Product Status: Obsolete
Voltage Dropout (Max): 1.5V @ 1.5A

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - FAN1086M5X - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
FAN1086M5X
PMIC - Voltage Regulators - Linear FAN1086M5X
IC REG LINEAR 5V 1.5A TO263-3

IC REG LINEAR 5V 1.5A TO263-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - FAN1086M5X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
FAN1086M5X
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear FAN1086M5X
IC REG LINEAR 5V 1.5A TO263-3

IC REG LINEAR 5V 1.5A TO263-3

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number FAN1086M5X FAN1086M5X-ND 776-FAN1086M5X 1180459-FAN1086M5X FAN1086M5X FAN1086M5X
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 1.5A Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; SMSIP3H TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA Other; Bulk TO-263; Other; Tape & Reel (TR) TO-263
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data