IC REG LDO 5V 1.5A TO263 Product overview: FAN1086M5 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN1086M5 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 5V, 1.5V Dropout, BIPolar, PSSO2
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3
IC REG LINEAR 5V 1.5A TO263-3
IC REG LINEAR 5V 1.5A TO263-3
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-FAN1086M5 | FAN1086M5 | FAN1086M5-ND | FAN1086M5 | FAN1086M5 |
| Product Name | 5V 1.5A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; TO-263 | Other; D2PAK | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263 | |
| Output Voltage | 5 volts | 5 volts | 5 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| Dropout Voltage | 1.3 volts | 1.5 volts |