onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators FAN1086M33X

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - FAN1086M33X-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
FAN1086M33X-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators FAN1086M33X-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263-3

Buy Now Datasheet
 - FAN1086M33X - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, 1.5V Dropout, BIPolar, PSSO3

Fixed Positive LDO Regulator, 3.3V, 1.5V Dropout, BIPolar, PSSO3

Supplier's Site Datasheet
Singapore, Singapore
3.3V 1.5A Voltage Regulator IC
776-FAN1086M33X
3.3V 1.5A Voltage Regulator IC 776-FAN1086M33X
IC REG LINEAR 3.3V 1.5A TO263-3 Product overview: FAN1086M33X from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN1086M33X can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 1.5A TO263-3 Product overview: FAN1086M33X from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN1086M33X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - FAN1086M33X - 066736-FAN1086M33X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - FAN1086M33X
066736-FAN1086M33X
PMIC - PMIC - Voltage Regulators - Linear - FAN1086M33X 066736-FAN1086M33X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066736-FAN1086M33X Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 1.5A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 25°C to 125°C Case / Package: TO-263-3 Maximum Input Voltage: 7.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.5V @ 1.5A Operating Supply Current: 13mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066736-FAN1086M33X
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.3V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 25°C to 125°C
Case / Package: TO-263-3
Maximum Input Voltage: 7.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.5V @ 1.5A
Operating Supply Current: 13mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - FAN1086M33X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
FAN1086M33X
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear FAN1086M33X
IC REG LINEAR 3.3V 1.5A TO263-3

IC REG LINEAR 3.3V 1.5A TO263-3

Supplier's Site
PMIC - Voltage Regulators - Linear - FAN1086M33X - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
FAN1086M33X
PMIC - Voltage Regulators - Linear FAN1086M33X
IC REG LINEAR 3.3V 1.5A TO263-3

IC REG LINEAR 3.3V 1.5A TO263-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number FAN1086M33X-ND FAN1086M33X 776-FAN1086M33X 066736-FAN1086M33X FAN1086M33X FAN1086M33X
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 1.5A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - FAN1086M33X Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA Other; SMSIP3H Other; Bulk TO-263; Other; TO-263-3 TO-263
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data