Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-263-3
IC REG LDO ADJ 1.5A TO263 Product overview: FAN1086M from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN1086M can be used for catalog matching and distributor lookup.
Adjustable Positive LDO Regulator, 1.3V Min, 5.7V Max, 1.5V Dropout, BIPolar, PSSO2
Win Source Part Number: 1058491-FAN1086M
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): 6V
Output Configuration: Positive
Voltage - Input (Max): 7.5V
Voltage - Output (Min/Fixed): 1.25V
Package / Case: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Supplier Device Package: TO-263-3
Temperature Range - Operating: 25°C ~ 125°C
PSRR: 72dB (120Hz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): FAN1086M5; FAN1086M5X; FAN1086MX; RC1117M33; RC1117M5; RC1585M;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: FAIFSCFAN1086M,2156-
Product Status: Obsolete
Voltage Dropout (Max): 1.5V @ 1.5A
IC REG LIN POS ADJ 1.5A TO263-3
IC REG LIN POS ADJ 1.5A TO263-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | FAN1086M-ND | 776-FAN1086M | FAN1086M | 1058491-FAN1086M | FAN1086M | FAN1086M |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5A LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | Other; TO-263 | Other; SMSIP3H | TO-263; Other; Tube | TO-263 | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |