Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066733-FAN1086DX
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.3V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Output Voltage: 1.25 V to 5.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 25°C to 125°C
Case / Package: D-PAK (TO-252)
Maximum Input Voltage: 7.5V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.5V @ 1.5A
Operating Supply Current: 13mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR POS ADJ 1.5A DPAK Product overview: FAN1086DX from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN1086DX can be used for catalog matching and distributor lookup.
Adjustable Positive LDO Regulator, 1.3V Min, 5.7V Max, 1.5V Dropout, BIPolar, PSSO2
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-252AA
IC REG LIN POS ADJ 1.5A TO252AA
IC REG LIN POS ADJ 1.5A TO252AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 066733-FAN1086DX | 776-FAN1086DX | FAN1086DX | FAN1086DX-ND | FAN1086DX | FAN1086DX |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - FAN1086DX | 1.5A DPAK Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; D-PAK (TO-252) | Other; TO-252-3 | Other; SMSIP3H | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |