Win Source Part Number: 1058490-FAN1086D5X
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Bulk
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 7.5V
Voltage - Output (Min/Fixed): 5V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Temperature Range - Operating: 0°C ~ 125°C (TJ)
PSRR: 72dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 13 mA
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: 2156-FAN1086D5X,FAIF
Voltage Dropout (Max): 1.5V @ 1.5A
IC REG LINEAR FIXED LDO REG Product overview: FAN1086D5X from Fairchild (onsemi) is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN1086D5X can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 5V, 1.5V Dropout, BIPolar, PSSO2
IC REG LINEAR FIXED LDO REG
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 1058490-FAN1086D5X | 776-FAN1086D5X | FAN1086D5X | FAN1086D5X |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard; Low Dropout | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | ||
| Package Type | DPAK; Other; Bulk | Other; Bulk | Other; SMSIP3H | DPAK |
| Special Features | Input Overcurrent Protection |