Fixed Positive LDO Regulator, 2.85V, 1.5V Dropout, BIPolar, PSSO2
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-252AA
IC REG LINEAR 2.85V 1.5A DPAK Product overview: FAN1086D285X from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 1.5A, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 1.5A, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN1086D285X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204034-FAN1086D285X
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.3V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 2.85V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 25°C to 125°C
Case / Package: D-PAK (TO-252)
Maximum Input Voltage: 7.5V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 1.5V @ 1.5A
Operating Supply Current: 13mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.85V 1.5A DPAK
IC REG LINEAR 2.85V 1.5A DPAK
IC REG LINEAR 2.85V 1.5A DPAK
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | FAN1086D285X | FAN1086D285X-ND | 776-FAN1086D285X | 204034-FAN1086D285X | 598-FAN1086D285X | FAN1086D285X | FAN1086D285X |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.85V 1.5A DPAK Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - FAN1086D285X | IC REG LINEAR 2.85V 1.5A DPAK | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; SMSIP3H | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; TO-252-3 | Other; D-PAK (TO-252) | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |