IC REG LINEAR 1.5V 4.5A TO220-3 Product overview: FAN1084T15 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 4.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 4.5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN1084T15 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 138304-FAN1084T15
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 4.5A
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 25°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 1.5V @ 4.5A
Operating Supply Current: 4mA
Control Protection Features: Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 4.5A TO-220-3
Fixed Positive LDO Regulator, 1.5V, 1.5V Dropout, BIPolar, PSFM3
IC REG LINEAR 1.5V 4.5A TO220-3
IC REG LINEAR 1.5V 4.5A TO220-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-FAN1084T15 | 138304-FAN1084T15 | FAN1084T15-ND | FAN1084T15 | FAN1084T15 | FAN1084T15 |
| Product Name | 1.5V 4.5A TO220 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - FAN1084T15 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | Other; SIP3 | TO-220 | |
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | ||
| IOUT | 4.5 amps | 4.5 amps | 4.5 amps | 4.5 amps | 4.5 amps | |
| VIN | 7 volts | 7 volts | 7 volts |