Adjustable Positive LDO Regulator, 1.5V Min, 3.6V Max, 1.5V Dropout, BIPolar, PSFM3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173243-FAN1084T
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC REG LIN POS ADJ 4.5A TO220-3 Product overview: FAN1084T from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN1084T can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 4.5A TO-220-3
IC REG LIN POS ADJ 4.5A TO220-3
IC REG LIN POS ADJ 4.5A TO220-3
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | FAN1084T | 1173243-FAN1084T | 776-FAN1084T | FAN1084T-ND | FAN1084T | FAN1084T |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - FAN1084T | 4.5A TO220 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SIP3 | Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | ||||
| Output Voltage | 3.6 volts | 1.25 to 5.5 volts | 1.25 volts | |||
| IOUT | 4.5 amps | 4.5 amps | 4.5 amps | 4.5 amps | ||
| IQ | 0.0040 amps | 0.0040 amps |