onsemi 3.3V 4.5A Voltage Regulator IC FAN1084MC33X

Description
Fixed Positive LDO Regulator, 3.3V, 1.5V Dropout, BIPolar, PSSO2
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 3.3V, 1.5V Dropout, BIPolar, PSSO2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FAN1084MC33X - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, 1.5V Dropout, BIPolar, PSSO2

Fixed Positive LDO Regulator, 3.3V, 1.5V Dropout, BIPolar, PSSO2

Supplier's Site Datasheet
Singapore, Singapore
3.3V 4.5A Voltage Regulator IC
776-FAN1084MC33X
3.3V 4.5A Voltage Regulator IC 776-FAN1084MC33X
IC REG LINEAR 3.3V 4.5A TO263-3 Product overview: FAN1084MC33X from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 4.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 4.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN1084MC33X can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 4.5A TO263-3 Product overview: FAN1084MC33X from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 4.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 4.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN1084MC33X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - FAN1084MC33X - 066731-FAN1084MC33X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - FAN1084MC33X
066731-FAN1084MC33X
PMIC - PMIC - Voltage Regulators - Linear - FAN1084MC33X 066731-FAN1084MC33X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066731-FAN1084MC33X Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 4.5A Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 25°C to 125°C Case / Package: TO-263-3 Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.5V @ 4.5A Operating Supply Current: 4mA Control Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066731-FAN1084MC33X
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 4.5A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 25°C to 125°C
Case / Package: TO-263-3
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.5V @ 4.5A
Operating Supply Current: 4mA
Control Protection Features: Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - FAN1084MC33X - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
FAN1084MC33X
PMIC - Voltage Regulators - Linear FAN1084MC33X
IC REG LINEAR 3.3V 4.5A TO263-3

IC REG LINEAR 3.3V 4.5A TO263-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - FAN1084MC33X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
FAN1084MC33X
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear FAN1084MC33X
IC REG LINEAR 3.3V 4.5A TO263-3

IC REG LINEAR 3.3V 4.5A TO263-3

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number FAN1084MC33X 776-FAN1084MC33X 066731-FAN1084MC33X FAN1084MC33X FAN1084MC33X
Product Name 3.3V 4.5A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - FAN1084MC33X PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; SMSIP3H Other; Bulk TO-263; Other; TO-263-3 TO-263
Output Voltage Type Fixed Fixed; Fixed
Output Voltage 3.3 volts 3.3 volts 3.3 volts
IOUT 4.5 amps 4.5 amps 4.5 amps 4.5 amps
VIN 7 volts 7 volts
Unlock Full Specs
to access all available technical data