IC REG LIN POS ADJ 4.5A TO252AA Product overview: FAN1084DX from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FAN1084DX can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 4.5A TO-252AA
Adjustable Positive LDO Regulator, 1.5V Min, 3.6V Max, 1.5V Dropout, BIPolar, PSSO2
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066730-FAN1084DX
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 4.5A
Output Voltage: 1.25 V to 5.7 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 25°C to 125°C
Case / Package: D-PAK (TO-252)
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.5V @ 4.5A
Operating Supply Current: 4mA
Control Protection Features: Over Temperature
Maximum Output Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC REG LIN POS ADJ 4.5A TO252AA
IC REG LIN POS ADJ 4.5A TO252AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-FAN1084DX | FAN1084DX-ND | FAN1084DX | 066730-FAN1084DX | FAN1084DX | FAN1084DX |
| Product Name | 4.5A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - FAN1084DX | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; Bulk | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; SMSIP3H | Other; D-PAK (TO-252) | DPAK | |
| Output Voltage | 1.25 volts | 1.25 to 5.5 volts | 1.25 volts | 1.25 volts | ||
| IOUT | 4.5 amps | 4.5 amps | 4.5 amps | 4.5 amps | 4.5 amps | |
| Dropout Voltage | 1.5 to ? volts | 1.5 volts | 1.5 volts |