onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FAN105AM6X FAN105AM6X

Description
Manufacturer: ON Semiconductor Win Source Part Number: 918873-FAN105AM6X Operating Temperature Range: -40°C ~ 125°C Features: Converter Offline Flyback Topology 5kHz ~ 76kHz SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 7V ~ 25V Family Name: FAN105 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 918873-FAN105AM6X Operating Temperature Range: -40°C ~ 125°C Features: Converter Offline Flyback Topology 5kHz ~ 76kHz SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 7V ~ 25V Family Name: FAN105 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN105AM6X - 918873-FAN105AM6X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN105AM6X
918873-FAN105AM6X
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN105AM6X 918873-FAN105AM6X
Manufacturer: ON Semiconductor Win Source Part Number: 918873-FAN105AM6X Operating Temperature Range: -40°C ~ 125°C Features: Converter Offline Flyback Topology 5kHz ~ 76kHz SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 7V ~ 25V Family Name: FAN105 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 918873-FAN105AM6X
Operating Temperature Range: -40°C ~ 125°C
Features: Converter Offline Flyback Topology 5kHz ~ 76kHz SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 7V ~ 25V
Family Name: FAN105
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
AC DC Converters, Offline Switches - FAN105AM6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FAN105AM6X
AC DC Converters, Offline Switches FAN105AM6X
Converter Offline Flyback Topology 5kHz ~ 76kHz SOT-23-6

Converter Offline Flyback Topology 5kHz ~ 76kHz SOT-23-6

Buy Now Datasheet
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FAN105AM6X
PMIC - AC DC Converters, Offline Switchers FAN105AM6X
IC OFFLINE SW FLYBACK SOT23-6

IC OFFLINE SW FLYBACK SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 918873-FAN105AM6X FAN105AM6X FAN105AM6X
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FAN105AM6X AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A01N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ SiP - ICE184EM - ICE184EM - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-27
Output Power 45 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers