Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 730888-FAN104WMX
Manufacturer Homepage: www.fairchildsemi.co
Reference case: SOP-8
Reference Date Code: 2018
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Converter Offline Topology 80kHz ~ 90kHz 8-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 730888-FAN104WMX | FAN104WMX |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - FAN104WMX | AC DC Converters, Offline Switches |
| Package Type | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |