Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774404-FAH4840L8X
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-UFQFN
Applications: Haptic Feedback
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 2.5 V ~ 4.3 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: I2C
Output Configuration: Differential
Output Current: 200mA
Voltage - Load: 1.95V
Motor Type - AC, DC: LRA
Family Name: FAH4840L8X
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MicroPak
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Motion Controllers |
| Product Number | 774404-FAH4840L8X |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - FAH4840L8X |
| Operating Temperature | -40 to 150 C (-40 to 302 F) |