The FAH4830MPX is a haptic driver designed for controlling DC motors, specifically Eccentric Rotating Mass (ERM) and Linear Resonant Actuator (LRA) motors. It accepts an external PWM input signal ranging from 10 kHz to 50 kHz, allowing it to accommodate a variety of resonant frequencies. The device features a low standby current of less than 500 nA and a fast wake-up time, making it suitable for mobile phones and handheld devices. This driver includes an internal mode-select register for easy switching between ERM and LRA modes, and it supports register-based control via I²C communication. Key protective features include under-voltage, over-current, and over-temperature protections, ensuring reliable operation. The FAH4830MPX operates within a supply voltage range of 2.7V to 5.5V and has an operating temperature range of -40°C to +85°C. It is packaged in a 10-lead molded leadless package (MLP), making it compact for integration into various applications.
Motor Driver Power MOSFET I²C 10-MLP (3x3)
IC MOTOR DRIVER 2.7V-5.5V 10MLP
Motor Driver Power MOSFET I²C 10-MLP (3x3)
Motor Driver Power MOSFET I²C 10-MLP (3x3)
BRUSH DC MOTOR CONTROLLER, PDSO1
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | FAH4830MPXTR-ND | FAH4830MPX | FAH4830MPX | FAH4830MPX |
| Product Name | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | ERM, LRA | ERM, LRA | ||
| Configuration | PCB Mount; 10-WFDFN Exposed Pad | |||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 3 to 6 volts |