The FAH4820MPX is a direct driver designed for DC motors, specifically optimized for eccentric rotating mass (ERM) applications in mobile phones and handheld devices. It features a single-pin direct-drive mechanism that simplifies vibration control without the need for a PWM signal. The device can be enabled or disabled via an external HEN pin, and it allows for programmable motor drive voltage through an optional I²C interface. This motor driver operates with a low standby current of less than 1 µA and has a fast wake-up time, making it suitable for battery-powered applications. It supports nearly rail-to-rail output swing and includes protections against under-voltage, over-current, and over-temperature conditions. The FAH4820MPX is housed in a compact 10-lead molded leadless package (MLP) and is rated for an operating temperature range of -40°C to +85°C. It is intended for applications such as mobile phones, handheld devices, and keypad interfaces.
BRUSH DC MOTOR CONTROLLER PDSO10
Motor Driver Power MOSFET I²C 10-MLP (3x3)
IC MOTOR DRIVER 2.7V-5.5V 10MLP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | FAH4820MPX | FAH4820MPX | FAH4820MPX | FAH4820MPX |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | ERM |