onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers FAD8253MX

Description
Win Source Part Number: 1372524-FAD8253MX Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Base Product Number: FAD8253 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 18V Rise / Fall Time (Typ): 13ns, 15ns Input Type: Non-Inverting Driven Configuration: Half-Bridge Channel Type: Independent Number of Drivers: 2 Gate Type: IGBT Current - Peak Output (Source, Sink): 2.5A, 3.4A
Request a Quote Datasheet
Description
Win Source Part Number: 1372524-FAD8253MX Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Base Product Number: FAD8253 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 18V Rise / Fall Time (Typ): 13ns, 15ns Input Type: Non-Inverting Driven Configuration: Half-Bridge Channel Type: Independent Number of Drivers: 2 Gate Type: IGBT Current - Peak Output (Source, Sink): 2.5A, 3.4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1372524-FAD8253MX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1372524-FAD8253MX
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1372524-FAD8253MX
Win Source Part Number: 1372524-FAD8253MX Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Base Product Number: FAD8253 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 18V Rise / Fall Time (Typ): 13ns, 15ns Input Type: Non-Inverting Driven Configuration: Half-Bridge Channel Type: Independent Number of Drivers: 2 Gate Type: IGBT Current - Peak Output (Source, Sink): 2.5A, 3.4A

Win Source Part Number: 1372524-FAD8253MX
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Base Product Number: FAD8253
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 18V
Rise / Fall Time (Typ): 13ns, 15ns
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Channel Type: Independent
Number of Drivers: 2
Gate Type: IGBT
Current - Peak Output (Source, Sink): 2.5A, 3.4A

Buy Now Datasheet
Singapore, Singapore
1200V 2.5A Gate Driver IC
730-FAD8253MX
1200V 2.5A Gate Driver IC 730-FAD8253MX
1200V 2.5A HALF-BRIDGE GATE DRIV Product overview: FAD8253MX from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 2.5A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1200V, 2.5A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FAD8253MX can be used for catalog matching and distributor lookup.

1200V 2.5A HALF-BRIDGE GATE DRIV Product overview: FAD8253MX from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 2.5A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1200V, 2.5A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FAD8253MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - 488-FAD8253MXCT-ND - DigiKey
Thief River Falls, MN, United States
1200V 2.5A HALF-BRIDGE GATE DRIV

1200V 2.5A HALF-BRIDGE GATE DRIV

Buy Now Datasheet
Gate Drivers - 488-FAD8253MXTR-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Buy Now Datasheet
Gate Drivers - FAD8253MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
FAD8253MX
Gate Drivers FAD8253MX
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Buy Now Datasheet
Igbt Driver, -40 To 125Deg C; No. Of Channels Onsemi - 91AH7483 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Driver, -40 To 125Deg C; No. Of Channels Onsemi
91AH7483
Igbt Driver, -40 To 125Deg C; No. Of Channels Onsemi 91AH7483
IGBT DRIVER, -40 TO 125DEG C; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:IGBT, MOSFET; No. of Pins:14Pins; IC Case / Package:NSOIC; Input Type:-; Source Current:2.5A; Sink Current:2.5A RoHS Compliant: Yes

IGBT DRIVER, -40 TO 125DEG C; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:IGBT, MOSFET; No. of Pins:14Pins; IC Case / Package:NSOIC; Input Type:-; Source Current:2.5A; Sink Current:2.5A RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - FAD8253MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
FAD8253MX
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers FAD8253MX
1200V 2.5A HALF-BRIDGE GATE DRIV

1200V 2.5A HALF-BRIDGE GATE DRIV

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1372524-FAD8253MX 730-FAD8253MX 488-FAD8253MXCT-ND FAD8253MX 91AH7483 FAD8253MX
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1200V 2.5A Gate Driver IC Gate Drivers Gate Drivers Igbt Driver, -40 To 125Deg C; No. Of Channels Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Noninverting; Non-Inverting Noninverting Inverting; Noninverting
Output Current 3.4 amps 3.4 amps 3.4 amps 3.4 amps
Supply Voltage 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts 18 to 4.5 volts
Rise Time 13 ns 13 ns 13 ns 13 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6273KLW - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Clock Buffers, Drivers - SI5330J-B00223-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
 - 74AC11828NT - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details