onsemi Integrated Circuits (ICs) -Power Management (PMIC) -Gate Drivers FAD7191M1X

Description
Manufacturer: onsemi Category: Integrated Circuits (ICs) -Power Management (PMIC) -Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Voltage - Supply: 10V ~ 22V Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 14-SOIC (0.154", 3.90mm Width)
Request a Quote Datasheet
Description
Manufacturer: onsemi Category: Integrated Circuits (ICs) -Power Management (PMIC) -Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Voltage - Supply: 10V ~ 22V Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 14-SOIC (0.154", 3.90mm Width)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) -Power Management (PMIC) -Gate Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Power Management (PMIC) -Gate Drivers
Integrated Circuits (ICs) -Power Management (PMIC) -Gate Drivers
Manufacturer: onsemi Category: Integrated Circuits (ICs) -Power Management (PMIC) -Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Voltage - Supply: 10V ~ 22V Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 14-SOIC (0.154", 3.90mm Width)

Manufacturer: onsemi
Category: Integrated Circuits (ICs) -Power Management (PMIC) -Gate Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT)
Voltage - Supply: 10V ~ 22V
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
PMIC - Gate Drivers - FAD7191M1X - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
FAD7191M1X
PMIC - Gate Drivers FAD7191M1X
IC GATE DRVR HI/LOW SIDE 14SOIC

IC GATE DRVR HI/LOW SIDE 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number FAD7191M1X
Product Name Integrated Circuits (ICs) -Power Management (PMIC) -Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F13DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic - Gates and Inverters - 74ABT20DB,118 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 0.0500 mA
View Details
2 suppliers
Logic Gates - 9210281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family CMOS; And
View Details