600V High and Low-side Gate Driver IC, 4.5A, SOIC-8 package High-Current, High & Low Side Gate Driver IC in SOIC14, 2500-REEL Product overview: FAD7191M1X from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4.5A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 600V, 4.5A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FAD7191M1X can be used for catalog matching and distributor lookup.
High-Side or Low-Side Gate Driver IC Non-Inverting 14-SOP
High-Side or Low-Side Gate Driver IC Non-Inverting 14-SOP
High-Side or Low-Side Gate Driver IC Non-Inverting 14-SOP
High-Side or Low-Side Gate Driver IC Non-Inverting 14-SOP
IC GATE DRVR HI/LOW SIDE 14SOIC
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:-; Supply Voltage Min:7.8V; Supply Voltage Max:9.8V; Driver Case Style:SOP; No. of Pins:14Pins; Input Delay:140ns; Output Delay:140ns; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-FAD7191M1X | FAD7191M1XOSTR-ND | FAD7191M1X | FAD7191M1X | FAD7191M1X | 84AC6618 |
| Product Name | 600V 4.5A SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, -40 To 125Deg C; Driver Configuration Onsemi |
| Supply Voltage | 10 to ? volts | 10 to 22 volts | 10 to 22 volts | 22 to 10 volts | 7.8 to 9.8 volts | |
| Driver Type | High-side; Low-side | High-side; Low-side | ||||
| Output Configuration | Noninverting | Inverting; Noninverting | ||||
| Output Current | 4.5 amps | 4.5 amps | ||||
| Rise Time | 25 ns | 25 ns |