IC HALF BRIDGE DRIVER 3A 16SOIC
IC HALF BRIDGE DRIVER 3A 16SOIC
Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 16-SOIC
Gate Drivers AUTO HVIC, 600V 3A
IC HALF BRIDGE DRIVER 3A 16SOIC
Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 16-SOIC
MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:IGBT, MOSFET; No. of Pins:16Pins; IC Case / Package:SOIC; Input Type:-; Source Current:3A; Sink Current:3A RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 488-FAD6263M1XDKR-ND | FAD6263M1X | FAD6263M1X | FAD6263M1X | 38AH6561 |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers | Mosfet Driver, -40 To 125Deg C; No. Of Channels Onsemi |
| Supply Voltage | 10 to 22 volts | 22 to 10 volts | 10 to 22 volts | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |