IC GATE DRVR HI/LOW SIDE 8SOIC
IC GATE DRVR HI/LOW SIDE 8SOIC
IC GATE DRVR HI/LOW SIDE 8SOIC
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 488-FAD3151MXACT-ND |
| Product Name | Gate Drivers |
| Driver Type | High-side; Low-side |
| Output Configuration | Noninverting |
| Output Current | 2.5 amps |
| Supply Voltage | 6 to 18 volts |
| Rise Time | 15 ns |