Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037538-FAB3103UCX
Packaging: Reel - TR
Type: Class D
Features: AGC, Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.3W x 1 @ 8 Ohm
Family Name: FAB3103
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-WLCSP (1.86x1.44)
Dimension: 12-UFBGA, WLCSP
Supply Voltage - Operating: 2.5 V to 5.2 V
Alternative Parts (Cross-Reference): MP1720DH-009; LM48510SDX/NOPB ; LM48510SDX; CS35L00-CNZR;
Introduction Date: January 06, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Audio Amplifiers Class-D Audio Amp w/ Boost Reg & AGC
IC AMP CLASS D MONO 2.3W 12WLCSP
Audio Amplifiers Class-D Audio Amp w/ Boost Reg & AGC
IC AMP CLASS D MONO 2.3W 12WLCSP
Amplifier IC 1-Channel (Mono) Class D 12-WLCSP (1.86x1.44)
IC AMP CLASS D MONO 2.3W 12WLCSP
| Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1037538-FAB3103UCX | 598-FAB3103UCX | FAB3103UCX | FAB3103UCX | FAB3103UCX | FAB3103UCX | FAB3103UCX |
| Product Name | Linear - Linear - Amplifiers - Audio - FAB3103UCX | Audio Amplifiers Class-D Audio Amp w/ Boost Reg & AGC | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 2.5 to 5.2 volts | 2.5 to 5.2 volts | 5.2 to 2.5 volts | 2.5 to 5.2 volts | |||
| Output Power | 2.3 watts | 2.3 watts | 2.3 watts | 2.3 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class D | Class D | |||||
| Package Type | CSP; 12-WLCSP (1.86x1.44) | CSP; 12-UFBGA, WLCSP | Surface Mount | 12-UFBGA, WLCSP | CSP; 12-UFBGA, WLCSP |