IC AMP CLASS D MONO 2W 12WLCSP Product overview: FAB3102UCX from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-FAB3102UCX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 097158-FAB3102UCX
Packaging: Reel - TR
Type: Class D
Features: AGC, Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 12-WLCSP (1.86x1.44)
Dimension: 12-UFBGA, WLCSP
Supply Voltage - Operating: 2.5 V to 5.2 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
IC AMP CLASS D MONO 2W 12WLCSP
AUDIO AMPLIFIER
Amplifier IC 1-Channel (Mono) Class D 12-WLCSP (1.86x1.44)
Amplifier IC 1-Channel (Mono) Class D 12-WLCSP (1.86x1.44)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-FAB3102UCX | 097158-FAB3102UCX | FAB3102UCX | FAB3102UCX | FAB3102UCX |
| Product Name | 2W Audio Amplifier | Linear - Linear - Amplifiers - Audio - FAB3102UCX | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 2.5 to 5.2 volts | 2.5 to 5.2 volts | 5.2 to 2.5 volts | 2.5 to 5.2 volts | |
| Operating Temperature | -40 C (-40 F) | ||||
| Package Type | Tape and Reel | CSP; 12-WLCSP (1.86x1.44) | 12-UFBGA, WLCSP | CSP; 12-UFBGA, WLCSP | |
| Output Power | 2 watts | 2 watts | 2 watts |