Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D, Class G 20-WLCSP (1.96x1.56)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 129198-FAB2210UCX
Packaging: Reel - TR
Type: Class D, Class G
Features: Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load: 3.3W x 1 @ 8 Ohm; 29mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-WLCSP (1.96x1.96)
Dimension: 20-UFBGA, WLCSP
Supply Voltage - Operating: 2.8 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in HVAC
Audio Amplifier, 2 Func, PBGA20 Product overview: FAB2210UCX from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-FAB2210UCX can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D, Class G 20-WLCSP (1.96x1.56)
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D, Class G 20-WLCSP (1.96x1.56)
AUDIO AMPLIFIER, PBGA20
IC AMP D/G MONO 3.3W 20WLCSP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | FAB2210UCXFSTR-ND | 129198-FAB2210UCX | 742-FAB2210UCX | FAB2210UCX | FAB2210UCX | FAB2210UCX |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - FAB2210UCX | Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 2.8 to 5.25 volts | 2.8 to 5.25 volts | 3.6 volts | 2.8 to 5.25 volts | 5.25 to 2.8 volts | |
| Output Power | 3.3 watts | 3.3 watts | 3.3 watts | 3.3 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class D; Class G | Class D; Class G | Class D; Class G |