Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 124488-FAB2200UCX
Packaging: Reel - TR
Type: Class D, Class G
Features: Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load: 1.2W x 1 @ 8 Ohm; 41mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 25-WLCSP (2.06x2.38)
Dimension: 25-UFBGA, WLCSP
Supply Voltage - Operating: 2.8 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
AUDIO AMPLIFIER Product overview: FAB2200UCX from Fairchild (onsemi) is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-FAB2200UCX can be used for catalog matching and distributor lookup.
IC AMP D/G MONO 1.2W 25WLCSP
AUDIO AMPLIFIER
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D, Class G 25-WLCSP (2.4x2)
Amplifier IC 1-Channel (Mono) with Stereo Headphones Class D, Class G 25-WLCSP (2.4x2)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 124488-FAB2200UCX | 742-FAB2200UCX | FAB2200UCX | FAB2200UCX | FAB2200UCX |
| Product Name | Linear - Linear - Amplifiers - Audio - FAB2200UCX | Audio Amplifier | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 2.8 to 5.25 volts | 5.25 to 2.8 volts | 2.8 to 5.25 volts | ||
| Output Power | 1.2 watts | 1.2 watts | 1.2 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class D; Class G | Class D; Class G |