AUDIO AMPLIFIER, PBGA16 Product overview: FAB1200UCX from Fairchild (onsemi) is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-FAB1200UCX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173241-FAB1200UCX
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
AUDIO AMPLIFIER, PBGA16
IC AMP CLASS G STER 51MW 16WLCSP
Amplifier IC Headphones, 2-Channel (Stereo) Class G 16-WLCSP (1.71x1.71)
Amplifier IC Headphones, 2-Channel (Stereo) Class G 16-WLCSP (1.71x1.71)
Audio Amplifiers Class G Headphone
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-FAB1200UCX | 1173241-FAB1200UCX | FAB1200UCX | FAB1200UCX | FAB1200UCX | 598-FAB1200UCX |
| Product Name | Audio Amplifier | Linear - Linear - Amplifiers - Audio - FAB1200UCX | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers Class G Headphone |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Bulk | 16-UFBGA, WLCSP | CSP; 16-UFBGA, WLCSP | CSP; 16-UFBGA, WLCSP | ||
| Supply Voltage (VS) | 5.5 to 2.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | |||
| Life Cycle Stage | Active |