onsemi 80V 10A Bipolar Transistor F44H11G

Description
TRANS NPN 80V 10A TO220FP Product overview: F44H11G from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-F44H11G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 80V 10A TO220FP Product overview: F44H11G from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-F44H11G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 10A Bipolar Transistor
276-F44H11G
80V 10A Bipolar Transistor 276-F44H11G
TRANS NPN 80V 10A TO220FP Product overview: F44H11G from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-F44H11G can be used for catalog matching and distributor lookup.

TRANS NPN 80V 10A TO220FP Product overview: F44H11G from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-F44H11G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - F44H11G - 204018-F44H11G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - F44H11G
204018-F44H11G
TRANSISTORS - Transistors (BJT) - Single - F44H11G 204018-F44H11G
Manufacturer: ON Semiconductor Win Source Part Number: 204018-F44H11G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1V @ 400mA, 8A Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 40 @ 4A, 1V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 204018-F44H11G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1V @ 400mA, 8A
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 40 @ 4A, 1V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-F44H11G 204018-F44H11G
Product Name 80V 10A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - F44H11G
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data