onsemi Diodes, Rectifiers - Single - F20UP40S F20UP40S

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066697-F20UP40S Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.4V @ 20A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 50μA @ 400V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220F-2L Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066697-F20UP40S Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.4V @ 20A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 50μA @ 400V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220F-2L Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - F20UP40S - 066697-F20UP40S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - F20UP40S
066697-F20UP40S
Diodes, Rectifiers - Single - F20UP40S 066697-F20UP40S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066697-F20UP40S Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.4V @ 20A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 50μA @ 400V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220F-2L Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066697-F20UP40S
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.4V @ 20A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 50μA @ 400V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
400V 20A Diode and Rectifier - 280-F20UP40S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 20A Diode and Rectifier
280-F20UP40S
400V 20A Diode and Rectifier 280-F20UP40S
DIODE GEN PURP 400V 20A TO220F Product overview: F20UP40S from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-F20UP40S can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 20A TO220F Product overview: F20UP40S from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-F20UP40S can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 066697-F20UP40S 280-F20UP40S
Product Name Diodes, Rectifiers - Single - F20UP40S 400V 20A Diode and Rectifier
Diode Type Standard
VF 1.4 volts
VR 400 volts
IR 0.0500 mA
Unlock Full Specs
to access all available technical data