onsemi Discrete Semiconductor Products F10U60

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 204005-F10U60 Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Arrays Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack Manufacturer Device Package: TO-220F Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Voltage - Forward (Vf) (Max) @ If: 2.2V @ 10A Reverse Recovery Time (trr): 90ns Current - Reverse Leakage @ Vr: 5μA @ 600V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 204005-F10U60 Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Arrays Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack Manufacturer Device Package: TO-220F Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Voltage - Forward (Vf) (Max) @ If: 2.2V @ 10A Reverse Recovery Time (trr): 90ns Current - Reverse Leakage @ Vr: 5μA @ 600V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 204005-F10U60 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
204005-F10U60
Discrete Semiconductor Products 204005-F10U60
Manufacturer: Fairchild Semiconductor Win Source Part Number: 204005-F10U60 Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Arrays Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack Manufacturer Device Package: TO-220F Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Voltage - Forward (Vf) (Max) @ If: 2.2V @ 10A Reverse Recovery Time (trr): 90ns Current - Reverse Leakage @ Vr: 5μA @ 600V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 204005-F10U60
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Arrays
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack
Manufacturer Device Package: TO-220F
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 2.2V @ 10A
Reverse Recovery Time (trr): 90ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
600V 10A Diode and Rectifier - 286-F10U60 - ERSAELECTRONICS PTE. LTD.
Singapore
600V 10A Diode and Rectifier
286-F10U60
600V 10A Diode and Rectifier 286-F10U60
DIODE ARRAY GP 600V 10A TO220F Product overview: F10U60 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-F10U60 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 600V 10A TO220F Product overview: F10U60 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-F10U60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 204005-F10U60 286-F10U60
Product Name Discrete Semiconductor Products 600V 10A Diode and Rectifier
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13362-1350DG - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Metal (TO-8)
View Details
Rectifier Diodes, Type SBD - Model: YA862C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6800 volts
View Details
Diodes, Rectifiers - Arrays - BAS70-04B5000 - 863459-BAS70-04B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Dual Zener diodes - BZB84-C12,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
7 suppliers