Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066681-F10U30DN
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 10A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 10μA @ 300V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Safety, Portable Devices, Consumer Electronics, Computers & Computer Peripherals
DIODE ARRAY GP 300V 10A TO220F Product overview: F10U30DN from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-F10U30DN can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 066681-F10U30DN | 286-F10U30DN |
| Product Name | Diodes, Rectifiers - Arrays - F10U30DN | 300V 10A Diode and Rectifier |
| Diode Type | Standard | |
| Life Cycle Stage | Obsolete(EOL) | |
| VF | 1.2 volts | |
| VR | 300 volts |