onsemi TVS Diodes ESDU3121MXT5G

Description
22V Clamp 8.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
Request a Quote Datasheet
Description
22V Clamp 8.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 488-ESDU3121MXT5GCT-ND - DigiKey
Thief River Falls, MN, United States
22V Clamp 8.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

22V Clamp 8.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

Buy Now Datasheet
TVS Diodes - 488-ESDU3121MXT5GTR-ND - DigiKey
Thief River Falls, MN, United States
22V Clamp 8.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

22V Clamp 8.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

Buy Now Datasheet
TVS Diodes - 488-ESDU3121MXT5GDKR-ND - DigiKey
Thief River Falls, MN, United States
22V Clamp 8.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

22V Clamp 8.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

Buy Now Datasheet
12 V TVS Protection Diode - 144-ESDU3121MXT5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12 V TVS Protection Diode
144-ESDU3121MXT5G
12 V TVS Protection Diode 144-ESDU3121MXT5G
12 V Unidirectional ESD Protection Device 12 V Unidirectional ESD Protection Device, 8000-REEL Product overview: ESDU3121MXT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 12 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDU3121MXT5G can be used for catalog matching and distributor lookup.

12 V Unidirectional ESD Protection Device 12 V Unidirectional ESD Protection Device, 8000-REEL Product overview: ESDU3121MXT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 12 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDU3121MXT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1118198-ESDU3121MXT5G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1118198-ESDU3121MXT5G
Circuit Protection - TVS - Diodes 1118198-ESDU3121MXT5G
Win Source Part Number: 1118198-ESDU3121MXT5 G Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 8,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V (Max) Voltage - Breakdown (Min): 14.1V Voltage - Clamping (Max) @ Ipp: 22V Power Line Protection: No Capacitance @ Frequency: 55pF @ 1MHz Current - Peak Pulse (10/1000µs): 8.5A (8/20µs) Package / Case: 2-XDFN Supplier Device Package: 2-X2DFN (1x0.6) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: 488-ESDU3121MXT5GDKR ,488-ESDU3121MXT5GTR ,488-ESDU3121MXT5GCT ,ESDU3121MXT5G-ND Base Product Number: ESDU3121

Win Source Part Number: 1118198-ESDU3121MXT5G
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 8,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V (Max)
Voltage - Breakdown (Min): 14.1V
Voltage - Clamping (Max) @ Ipp: 22V
Power Line Protection: No
Capacitance @ Frequency: 55pF @ 1MHz
Current - Peak Pulse (10/1000µs): 8.5A (8/20µs)
Package / Case: 2-XDFN
Supplier Device Package: 2-X2DFN (1x0.6)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 488-ESDU3121MXT5GDKR,488-ESDU3121MXT5GTR,488-ESDU3121MXT5GCT,ESDU3121MXT5G-ND
Base Product Number: ESDU3121

Buy Now Datasheet
Esd Protection Diode, X2Dfn; Clamping Voltage Vc Max Onsemi - 99AC9115 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, X2Dfn; Clamping Voltage Vc Max Onsemi
99AC9115
Esd Protection Diode, X2Dfn; Clamping Voltage Vc Max Onsemi 99AC9115
ESD PROTECTION DIODE, X2DFN; Clamping Voltage Vc Max:22V; Diode Case Style:X2DFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

ESD PROTECTION DIODE, X2DFN; Clamping Voltage Vc Max:22V; Diode Case Style:X2DFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDU3121MXT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDU3121MXT5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDU3121MXT5G
TVS DIODE 12VWM 22VC 2X2DFN

TVS DIODE 12VWM 22VC 2X2DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 488-ESDU3121MXT5GCT-ND 144-ESDU3121MXT5G 1118198-ESDU3121MXT5G 99AC9115 ESDU3121MXT5G
Product Name TVS Diodes 12 V TVS Protection Diode Circuit Protection - TVS - Diodes Esd Protection Diode, X2Dfn; Clamping Voltage Vc Max Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 2-XDFN 2-XDFN 2-X2DFN (1x0.6)
VC 22 volts 22 volts 22 volts
VBR 14.1 volts 14.1 volts 14.1 volts
Unlock Full Specs
to access all available technical data