HIGH PERFORMANCE 5.5 V MID CAP U
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 488-ESDU1052FCT5G-ND | ESDU1052FCT5G |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 01005 (0402 Metric) | 2-DSN (0.44x0.23) |
| VC | 10 volts | 10 volts |