onsemi TVS Diodes ESDR0544MDMR4G

Description
Clamp Ipp Tvs Diode Surface Mount 10-Micro
Request a Quote Datasheet
Description
Clamp Ipp Tvs Diode Surface Mount 10-Micro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - ESDR0544MDMR4G-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount 10-Micro

Clamp Ipp Tvs Diode Surface Mount 10-Micro

Buy Now Datasheet
TVS - TVS - Diodes - ESDR0544MDMR4G - 1037181-ESDR0544MDMR4G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESDR0544MDMR4G
1037181-ESDR0544MDMR4G
TVS - TVS - Diodes - ESDR0544MDMR4G 1037181-ESDR0544MDMR4G
Manufacturer: ON Semiconductor Win Source Part Number: 1037181-ESDR0544MDMR 4G Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: Automotive, HDMI Mounting: SMD (SMT) Unidirectional Channels: 4 Power Line Protection: Yes Capacitance @ Frequency: 0.7pF @ 1MHz Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: 10-Micro STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1037181-ESDR0544MDMR4G
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Automotive, HDMI
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Capacitance @ Frequency: 0.7pF @ 1MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 10-Micro
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Low-Power TVS Protection Diode
144-ESDR0544MDMR4G
Low-Power TVS Protection Diode 144-ESDR0544MDMR4G
ESD Protection Diode, Ultra Low Capacitance, Low Clamping Voltage Four channel flow-through ESD protection, C/O FOR MICRO 10 PKG, 1000-REEL Product overview: ESDR0544MDMR4G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDR0544MDMR4G can be used for catalog matching and distributor lookup.

ESD Protection Diode, Ultra Low Capacitance, Low Clamping Voltage Four channel flow-through ESD protection, C/O FOR MICRO 10 PKG, 1000-REEL Product overview: ESDR0544MDMR4G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Low-Power, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDR0544MDMR4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDR0544MDMR4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDR0544MDMR4G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDR0544MDMR4G
TVS DIODE 5VWM 10MICRO

TVS DIODE 5VWM 10MICRO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number ESDR0544MDMR4G-ND 1037181-ESDR0544MDMR4G 144-ESDR0544MDMR4G ESDR0544MDMR4G
Product Name TVS Diodes TVS - TVS - Diodes - ESDR0544MDMR4G Low-Power TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" 10-Micro Tape and Reel 10-Micro
VBR 6 volts 6 volts 6 volts
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data