onsemi TVS Diodes ESDR0524PMUTAG

Description
15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)
Request a Quote Datasheet
Description
15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - ESDR0524PMUTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)

15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)

Buy Now Datasheet
TVS Diodes - ESDR0524PMUTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)

15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)

Buy Now Datasheet
TVS Diodes - ESDR0524PMUTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)

15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)

Buy Now Datasheet
SMD 5V 0.8pF 15V TVS Protection Diode - 144-ESDR0524PMUTAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5V 0.8pF 15V TVS Protection Diode
144-ESDR0524PMUTAG
SMD 5V 0.8pF 15V TVS Protection Diode 144-ESDR0524PMUTAG
TVS Diode 5V Uni-Dir 0.8pF 15V 4-Ch SMD Product overview: ESDR0524PMUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V, 0.8pF, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, 0.8pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDR0524PMUTAG can be used for catalog matching and distributor lookup.

TVS Diode 5V Uni-Dir 0.8pF 15V 4-Ch SMD Product overview: ESDR0524PMUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V, 0.8pF, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, 0.8pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDR0524PMUTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 7862965 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7862965
TVS Diodes 7862965
TVS/ESD Diode Array 5V Low Cap. UDFN10

TVS/ESD Diode Array 5V Low Cap. UDFN10

Supplier's Site
TVS Diodes - 7862965P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7862965P
TVS Diodes 7862965P
TVS/ESD Diode Array 5V Low Cap. UDFN10

TVS/ESD Diode Array 5V Low Cap. UDFN10

Supplier's Site
TVS Diodes - 1629333 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1629333
TVS Diodes 1629333
TVS/ESD Diode Array 5V Low Cap. UDFN10

TVS/ESD Diode Array 5V Low Cap. UDFN10

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDR0524PMUTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDR0524PMUTAG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDR0524PMUTAG
TVS DIODE 5VWM 15VC 10UDFN

TVS DIODE 5VWM 15VC 10UDFN

Supplier's Site
Diode, Aec-Q101, Esd Protection, Udfn; Clamping Voltage Vc Max Onsemi - 30AC9571 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Aec-Q101, Esd Protection, Udfn; Clamping Voltage Vc Max Onsemi
30AC9571
Diode, Aec-Q101, Esd Protection, Udfn; Clamping Voltage Vc Max Onsemi 30AC9571
DIODE, AEC-Q101, ESD PROTECTION, UDFN; Clamping Voltage Vc Max:15V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes

DIODE, AEC-Q101, ESD PROTECTION, UDFN; Clamping Voltage Vc Max:15V; Diode Case Style:UDFN; No. of Pins:10Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number ESDR0524PMUTAGOSDKR-ND 144-ESDR0524PMUTAG 7862965 7862965P ESDR0524PMUTAG 30AC9571
Product Name TVS Diodes SMD 5V 0.8pF 15V TVS Protection Diode TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Aec-Q101, Esd Protection, Udfn; Clamping Voltage Vc Max Onsemi
Configuration Single Single
Package 10-UFDFN Tape and Reel U-dfn2510 UDFN 10-UDFN (2.5x1)
VC 15 volts 15 volts
VBR 5.5 volts 5.5 volts
IFSM 1 amps
Unlock Full Specs
to access all available technical data