onsemi Esd Protection Diode, 5V, Sc-75; Clamping Voltage Vc Max Onsemi ESDR0502BT1G

Description
ESD PROTECTION DIODE, 5V, SC-75; Clamping Voltage Vc Max:15V; Diode Case Style:SC-75; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:150mW; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
Datasheet
Description
ESD PROTECTION DIODE, 5V, SC-75; Clamping Voltage Vc Max:15V; Diode Case Style:SC-75; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:150mW; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Esd Protection Diode, 5V, Sc-75; Clamping Voltage Vc Max Onsemi - 99R2678 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 5V, Sc-75; Clamping Voltage Vc Max Onsemi
99R2678
Esd Protection Diode, 5V, Sc-75; Clamping Voltage Vc Max Onsemi 99R2678
ESD PROTECTION DIODE, 5V, SC-75; Clamping Voltage Vc Max:15V; Diode Case Style:SC-75; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:150mW; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

ESD PROTECTION DIODE, 5V, SC-75; Clamping Voltage Vc Max:15V; Diode Case Style:SC-75; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:150mW; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Esd Protection Device, 15 V, 5 V, Sc-75, 3 Rohs Compliant Onsemi - 90W4399 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 15 V, 5 V, Sc-75, 3 Rohs Compliant Onsemi
90W4399
Esd Protection Device, 15 V, 5 V, Sc-75, 3 Rohs Compliant Onsemi 90W4399
ESD Protection Device, 15 V, 5 V, SC-75, 3 RoHS Compliant: Yes

ESD Protection Device, 15 V, 5 V, SC-75, 3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 99R2678
Product Name Esd Protection Diode, 5V, Sc-75; Clamping Voltage Vc Max Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - ESD237B1W0201E6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details
Varistors - 1670449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1812 (4532m)
Standards and Certifications RoHS
View Details