onsemi Clamping Voltage Vc Max Onsemi ESDR0502BT1G.

Description
Clamping Voltage Vc Max:15V; Diode Case Style:SC-75; No. of Pins:3Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:ESDR0 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
Datasheet
Description
Clamping Voltage Vc Max:15V; Diode Case Style:SC-75; No. of Pins:3Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:ESDR0 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamping Voltage Vc Max Onsemi - 27AC5519 - Newark, An Avnet Company
Chicago, IL, United States
Clamping Voltage Vc Max Onsemi
27AC5519
Clamping Voltage Vc Max Onsemi 27AC5519
Clamping Voltage Vc Max:15V; Diode Case Style:SC-75; No. of Pins:3Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:ESDR0 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Clamping Voltage Vc Max:15V; Diode Case Style:SC-75; No. of Pins:3Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:ESDR0 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 27AC5519
Product Name Clamping Voltage Vc Max Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2416781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 390 volts
View Details
Plug-In GFCI Plug Compact Size Manual Reset 5-20P UL Recoginzed - G20PMR520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
20 Amp Portable GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Portable
View Details