onsemi Diode, Esd Protection, 5.5V, X3Dfn-2; Clamping Voltage Vc Max Onsemi ESDM3551MXT5G

Description
DIODE, ESD PROTECTION, 5.5V, X3DFN-2; Clamping Voltage Vc Max:8.2V; Diode Case Style:X3DFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
DIODE, ESD PROTECTION, 5.5V, X3DFN-2; Clamping Voltage Vc Max:8.2V; Diode Case Style:X3DFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Esd Protection, 5.5V, X3Dfn-2; Clamping Voltage Vc Max Onsemi - 48AC1660 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5.5V, X3Dfn-2; Clamping Voltage Vc Max Onsemi
48AC1660
Diode, Esd Protection, 5.5V, X3Dfn-2; Clamping Voltage Vc Max Onsemi 48AC1660
DIODE, ESD PROTECTION, 5.5V, X3DFN-2; Clamping Voltage Vc Max:8.2V; Diode Case Style:X3DFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5.5V, X3DFN-2; Clamping Voltage Vc Max:8.2V; Diode Case Style:X3DFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 48AC1660
Product Name Diode, Esd Protection, 5.5V, X3Dfn-2; Clamping Voltage Vc Max Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2020493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size Radial
Standards and Certifications RoHS
View Details
3120W 3 Wire Grounding LCDI Plug for Indoor Use, 6-15P - L22615-3120W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details
30 Amp Portable And Permanent Marine ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable or Wired
View Details