Win Source Part Number: 1057958-ESDM3051MXT5
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: USB
Standard Package: 10,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 5.1V
Voltage - Clamping (Max) @ Ipp: 7.5V (Typ)
Power Line Protection: No
Capacitance @ Frequency: 21pF @ 1MHz (Max)
Current - Peak Pulse (10/1000µs): 9.9A (8/20µs)
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 2-X3DFN (0.6x0.3) (0201)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: ESDM3051MXT5G-ND,ONS
Base Product Number: ESDM3051
7.5V (Typ) Clamp 9.9A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
7.5V (Typ) Clamp 9.9A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
ESD Protection Diode, 5.0 V 5V surge in 0201, 10000-REEL Product overview: ESDM3051MXT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 V, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5.0 V, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDM3051MXT5G can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 7.5VC 2X3DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1057958-ESDM3051MXT5G | ESDM3051MXT5GOSTR-ND | 144-ESDM3051MXT5G | ESDM3051MXT5G |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | 5.0 V 5V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 0201 (0603 Metric) | 0201 (0603 Metric) | 2-X3DFN (0.6x0.3) (0201) | |
| VC | 7.5 volts | 7.5 volts | 7.5 volts | |
| VBR | 5.1 volts | 5.1 volts | 5.1 volts | |
| CT | 21 pF |