8.2V Clamp 9.9A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
TVS DIODE 3.3VWM 8.2VC 2X2DFN
TVS DIODE 3.3VWM 8.2VC 2X2DFN
BIDIRECTIONAL 5V MID-CAP SURGE I
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 488-ESDM3033N2T5GTR-ND | ESDM3033N2T5G |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 2-XDFN | 2-X2DFN (1x0.6) |
| VC | 8.2 volts | 8.2 volts |