Manufacturer: onsemi
Win Source Part Number: 1334868-ESDM3031MXT5
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 4.4V
Voltage - Clamping (Max) @ Ipp: 8V
Power Line Protection: No
Capacitance @ Frequency: 20pF @ 1MHz (Max)
Current - Peak Pulse (10/1000µs): 11A (8/20µs)
Supplier Device Package: 2-X3DFN (0.6x0.3) (0201)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ESDM3031MXT5GOSCT,ES
Base Product Number: ESDM3031
RoHS Status: ROHS3 Compliant
8V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
8V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
8V Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
ESD Protection Diode, 3.3 V 3.3 V Bidirectional ESD Protection
ESD Protection Diode, 3.3 V 3.3 V Bidirectional ESD Protection, 10000-REEL Product overview: ESDM3031MXT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3.3 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDM3031MXT5G can be used for catalog matching and distributor lookup.
TVS DIODE 3.3VWM 8VC 2X3DFN
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1334868-ESDM3031MXT5G | ESDM3031MXT5GOSCT-ND | ESDM3031MXT5G | 144-ESDM3031MXT5G | ESDM3031MXT5G |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | 3.3 V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| RoHS Compliant | RoHS | RoHS | |||
| Package | 0201 (0603 Metric) | 0201 (0603 Metric) | 2-X3DFN (0.6x0.3) (0201) | ||
| VC | 8 volts | 8 volts | 8 volts | ||
| VBR | 4.4 volts | 4.4 volts | 4.4 volts |